CABLE MARKER, POM, 1.8MM DIA, YEL, PK300; Marker Type:Snap On Pre Printed; Legend:1; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:1.8mm; Cable Diameter Min:1.4mm; Marker Material:POM RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC2413 |
| Product Name | Cable Marker, Pom, 1.8Mm Dia, Yel, Pk300; Marker Type Raychem Te Connectivity |