TE Connectivity Cable Marker, Po, 45Mm X 25.3Mm, White; Marker Type Raychem Te Connectivity HLX253WE1TS025B

Description
CABLE MARKER, PO, 45MM X 25.3MM, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:45mm x 25.3mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Polymer; ProductRoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, PO, 45MM X 25.3MM, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:45mm x 25.3mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Polymer; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Po, 45Mm X 25.3Mm, White; Marker Type Raychem Te Connectivity - 38AC1238 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Po, 45Mm X 25.3Mm, White; Marker Type Raychem Te Connectivity
38AC1238
Cable Marker, Po, 45Mm X 25.3Mm, White; Marker Type Raychem Te Connectivity 38AC1238
CABLE MARKER, PO, 45MM X 25.3MM, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:45mm x 25.3mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Polymer; ProductRoHS Compliant: Yes

CABLE MARKER, PO, 45MM X 25.3MM, WHITE; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:White; Marker Dimensions:45mm x 25.3mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Polymer; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC1238
Product Name Cable Marker, Po, 45Mm X 25.3Mm, White; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88191 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 2.750 inch (69.85 mm)
View Details