TE Connectivity Connector Strain Relief 1-2308272-4

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : Yes Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : Yes Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1-2308272-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1-2308272-4
Connector Strain Relief 1-2308272-4
Body Features Cable Exit Angle (DEG) : 180 Primary Product Material : Zinc Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : Yes Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Material : Zinc

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Operation/Application


  • Compatible With Connector Shell Size : 1
  • Shielded : Yes

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 194 DEGF ]
Buy Now Datasheet
Cable Clamp, Zinc, 180 Deg, Backshell Rohs Compliant Te Connectivity - 79AJ2460 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, Zinc, 180 Deg, Backshell Rohs Compliant Te Connectivity
79AJ2460
Cable Clamp, Zinc, 180 Deg, Backshell Rohs Compliant Te Connectivity 79AJ2460
CABLE CLAMP, ZINC, 180 DEG, BACKSHELL ROHS COMPLIANT: NO

CABLE CLAMP, ZINC, 180 DEG, BACKSHELL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Wire and Cable Clips
Product Number 1-2308272-4 79AJ2460
Product Name Connector Strain Relief Cable Clamp, Zinc, 180 Deg, Backshell Rohs Compliant Te Connectivity
Material Zinc
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205718-4 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 208945-8 - TE Connectivity
Specs
Material Zinc Alloy
View Details
2 suppliers
Connector Strain Relief - 5745854-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details