Win Source Part Number: 1047348-STB12-2-2
Category: Cables, Wires - Management>Markers
Series: STB
Type: Wire Marker, Clip-On
Color: Red
Package: Box
Standard Package: 300
Material: Polyoxymethylene (POM), Halogen Free
Legend: 2
Cable Diameter: 0.177" ~ 0.236" (4.50mm ~ 6.00mm)
Temperature Range - Operating: -40°C ~ 106°C
Alternative Parts (Cross-Reference): STB12-2-24-1768039-6
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 4-1768039-6
Base Product Number: STB12
CABLE MARKER, E, SIZE12, 2, PK30; Marker Type:Snap On Pre Printed; Legend:2; Legend Colour:White; Marker Colour:Red; Marker Dimensions:-; Cable Diameter Max:6mm; Cable Diameter Min:4.5mm; Marker Material:PVC (Polyvinylchloride);
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Markers and Cable Markers | Wire Markers and Cable Markers |
| Product Number | STB12-2-2 | 39K5731 |
| Product Name | Cables, Wires - Management - Markers | Cable Marker, E, Size12, 2, Pk30; Marker Type Raychem Te Connectivity |