TE Connectivity Z-Type Push-On Pre-Printed Wire Markers; Marker Type Te Connectivity 5811808

Description
Z-TYPE PUSH-ON PRE-PRINTED WIRE MARKERS; Marker Type:Push On Pre Printed; Legend:8; Legend Colour:Black; Marker Colour:Violet; Marker Dimensions:-; Cable Diameter Max:3.302mm; Cable Diameter Min:2.032mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Z-TYPE PUSH-ON PRE-PRINTED WIRE MARKERS; Marker Type:Push On Pre Printed; Legend:8; Legend Colour:Black; Marker Colour:Violet; Marker Dimensions:-; Cable Diameter Max:3.302mm; Cable Diameter Min:2.032mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z-Type Push-On Pre-Printed Wire Markers; Marker Type Te Connectivity - 08WX1249 - Newark, An Avnet Company
Chicago, IL, United States
Z-Type Push-On Pre-Printed Wire Markers; Marker Type Te Connectivity
08WX1249
Z-Type Push-On Pre-Printed Wire Markers; Marker Type Te Connectivity 08WX1249
Z-TYPE PUSH-ON PRE-PRINTED WIRE MARKERS; Marker Type:Push On Pre Printed; Legend:8; Legend Colour:Black; Marker Colour:Violet; Marker Dimensions:-; Cable Diameter Max:3.302mm; Cable Diameter Min:2.032mm; Product Range:- RoHS Compliant: Yes

Z-TYPE PUSH-ON PRE-PRINTED WIRE MARKERS; Marker Type:Push On Pre Printed; Legend:8; Legend Colour:Black; Marker Colour:Violet; Marker Dimensions:-; Cable Diameter Max:3.302mm; Cable Diameter Min:2.032mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 08WX1249
Product Name Z-Type Push-On Pre-Printed Wire Markers; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details