TE Connectivity Cable Marker, B, Pk100; Marker Type Te Connectivity 6161911

Description
CABLE MARKER, B, PK100; Marker Type:Push On Pre Printed; Legend:B; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); Product RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, B, PK100; Marker Type:Push On Pre Printed; Legend:B; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, B, Pk100; Marker Type Te Connectivity - 08WX1291 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, B, Pk100; Marker Type Te Connectivity
08WX1291
Cable Marker, B, Pk100; Marker Type Te Connectivity 08WX1291
CABLE MARKER, B, PK100; Marker Type:Push On Pre Printed; Legend:B; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); Product RoHS Compliant: Yes

CABLE MARKER, B, PK100; Marker Type:Push On Pre Printed; Legend:B; Legend Colour:Black; Marker Colour:White; Marker Dimensions:-; Cable Diameter Max:4.7mm; Cable Diameter Min:2.9mm; Marker Material:PVC (Polyvinylchloride); Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 08WX1291
Product Name Cable Marker, B, Pk100; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2436409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.142 inch (3 to 3.6 mm)
View Details
Wire Marker Book - 775104 - Ideal Industries, Inc.
Ideal Industries, Inc.
Specs
Material Plastic Impregnated Cloth
View Details