The Cable Marker, PVC, 6mm, White (part number 38AC2810) is designed for identifying wire bundles, cables, pipes, and conduits. It features an oval shape that allows for accurate positioning on a carrier strip, which can hold between 7 to 18 markers. The markers are made from plasticized PVC material, ensuring durability in industrial applications. They are color-coded yellow with pre-printed black legends, suitable for post-termination identification and retrofitting. The operating temperature range is from -45°C to 70°C (-40°F to 158°F), and the markers are resistant to key industrial fluids. Compliance with RoHS and REACH standards is confirmed, making them a reliable choice for various engineering projects.
CABLE MARKER, PVC, 6MM, WHITE; Marker Type:Pre Printed; Legend:V; Legend Colour:Black; Marker Colour:White; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC (Polyvinylchloride);
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 38AC2810 |
| Product Name | Cable Marker, Pvc, 6Mm, White; Marker Type Raychem Te Connectivity |