TE Connectivity Markers STD06Y-4

Description
Wire Marker, Clip-On Yellow Polyoxymethylene (POM), Halogen Free
Request a Quote
Description
Wire Marker, Clip-On Yellow Polyoxymethylene (POM), Halogen Free
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Marker, E, Size6, 4, Pk30, identified by part number 39K5682, is a snap-on pre-printed marker designed for wire and small cable identification. It features a black legend on a yellow marker and is suitable for cable diameters ranging from 2.6mm to 3.5mm. The markers are made from PVC (Polyvinylchloride) and are RoHS compliant. They are intended for use in various applications, including energy projects, where permanent identification is required. The markers can be installed using an applicator wand, allowing for post-termination identification.

Datasheet Summary
Powered by GS/AI

The Cable Marker, E, Size6, 4, Pk30, identified by part number 39K5682, is a snap-on pre-printed marker designed for wire and small cable identification. It features a black legend on a yellow marker and is suitable for cable diameters ranging from 2.6mm to 3.5mm. The markers are made from PVC (Polyvinylchloride) and are RoHS compliant. They are intended for use in various applications, including energy projects, where permanent identification is required. The markers can be installed using an applicator wand, allowing for post-termination identification.

Suppliers

Company
Product
Description
Supplier Links
Markers - STD06Y-4-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Clip-On Yellow Polyoxymethylene (POM), Halogen Free

Wire Marker, Clip-On Yellow Polyoxymethylene (POM), Halogen Free

Buy Now Datasheet
Cable Marker, E, Size6, 4, Pk30; Marker Type Raychem Te Connectivity - 39K5682 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, E, Size6, 4, Pk30; Marker Type Raychem Te Connectivity
39K5682
Cable Marker, E, Size6, 4, Pk30; Marker Type Raychem Te Connectivity 39K5682
CABLE MARKER, E, SIZE6, 4, PK30; Marker Type:Snap On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, E, SIZE6, 4, PK30; Marker Type:Snap On Pre Printed; Legend:4; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:3.5mm; Cable Diameter Min:2.6mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number STD06Y-4-ND 39K5682
Product Name Markers Cable Marker, E, Size6, 4, Pk30; Marker Type Raychem Te Connectivity
Material Polyoxymethylene (POM), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; PVC
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
Operating Temperature 0 C (32 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Directional Flow Arrow Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details