TE Connectivity Cable Marker, Pvc, 6Mm, White; Marker Type Raychem Te Connectivity 13611935

Description
CABLE MARKER, PVC, 6MM, WHITE; Marker Type:Pre Printed; Legend:Z; Legend Colour:Black; Marker Colour:White; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet
Description
CABLE MARKER, PVC, 6MM, WHITE; Marker Type:Pre Printed; Legend:Z; Legend Colour:Black; Marker Colour:White; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Marker, Pvc, 6Mm, White; Marker Type Raychem Te Connectivity - 38AC2814 - Newark, An Avnet Company
Chicago, IL, United States
Cable Marker, Pvc, 6Mm, White; Marker Type Raychem Te Connectivity
38AC2814
Cable Marker, Pvc, 6Mm, White; Marker Type Raychem Te Connectivity 38AC2814
CABLE MARKER, PVC, 6MM, WHITE; Marker Type:Pre Printed; Legend:Z; Legend Colour:Black; Marker Colour:White; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC (Polyvinylchloride); RoHS Compliant: Yes

CABLE MARKER, PVC, 6MM, WHITE; Marker Type:Pre Printed; Legend:Z; Legend Colour:Black; Marker Colour:White; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:7mm; Cable Diameter Min:4.2mm; Marker Material:PVC (Polyvinylchloride);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 38AC2814
Product Name Cable Marker, Pvc, 6Mm, White; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details