CABLE MARKER, PO, 70MM X 10.4MM, YELLOW; Marker Type:Tie On Printable Plate; Legend:-; Legend Colour:-; Marker Colour:Yellow; Marker Dimensions:70mm x 10.4mm; Cable Diameter Max:-; Cable Diameter Min:-; Marker Material:Polymer; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25AJ0856 |
| Product Name | Cable Marker, Po, 70Mm X 10.4Mm, Yellow; Marker Type Raychem Te Connectivity |