CABLE MARKER, K TYPE, P, REEL500; Marker Type:Pre Printed; Legend:P; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5.8mm x 12.56mm; Cable Diameter Max:10mm; Cable Diameter Min:4.2mm; Marker Material:PVC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25M0499 |
| Product Name | Cable Marker, K Type, P, Reel500; Marker Type Raychem Te Connectivity |