CABLE MARKER, G, 3/10, NO.6, PK100; Marker Type:Push On Pre Printed; Legend:6; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:-; Cable Diameter Max:2.5mm; Cable Diameter Min:1.4mm; Marker Material:LSZH (Low Smoke Zero RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 39K3320 |
| Product Name | Cable Marker, G, 3/10, No.6, Pk100; Marker Type Raychem Te Connectivity |