TE Connectivity ™ Connector Strain Relief 182661-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 182661-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
182661-1
Connector Strain Relief 182661-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-1 Mechanical Attachment Thread Size : 15/16-20 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 17 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Compatible Cable Diameter Range : 17.86 MM  [.703 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-1

Mechanical Attachment


  • Thread Size : 15/16-20 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 17
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Cable Clips & Clamps - 4526635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
4526635
Cable Clips & Clamps 4526635
TE Connectivity 182661-1 Cable Clamp

TE Connectivity 182661-1 Cable Clamp

Supplier's Site
Cable Clips & Clamps - 1355019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Clips & Clamps
1355019
Cable Clips & Clamps 1355019
TE Connectivity 182661-1 Cable Clamp

TE Connectivity 182661-1 Cable Clamp

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Strain Reliefs Wire and Cable Clips
Product Number 182661-1 4526635
Product Name Connector Strain Relief Cable Clips & Clamps
Material Thermoplastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 207470-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Strain Relief Liquid Tight Flex - 85820350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.276 to 0.472 inch (7 to 12 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5/K/8; 19 mm; 64 mm; 16 mm; Polyamide 6 - 70074531 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details