IMI Bimba Needle Valve FCP2

Description
NEEDLE VALVE, 1/8 INCH , RECESSED NEEDLE, SCREW DRIVER ADJUSTMENT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
NEEDLE VALVE, 1/8 INCH , RECESSED NEEDLE, SCREW DRIVER ADJUSTMENT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Needle Valve - 14021 - Radwell International
Willingboro, NJ, United States
Needle Valve
14021
Needle Valve 14021
NEEDLE VALVE, 1/8 INCH , RECESSED NEEDLE, SCREW DRIVER ADJUSTMENT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY

NEEDLE VALVE, 1/8 INCH , RECESSED NEEDLE, SCREW DRIVER ADJUSTMENT, 150 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Needle Valve -  - Radwell International
Willingboro, NJ, United States
Needle Valve
Needle Valve
BIMBA Valves FCP2

BIMBA Valves FCP2

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Industrial Valves Industrial Valves
Product Number 14021
Product Name Needle Valve Needle Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

15mm MICROSOL IS - 01-311P-00-H0+H012004+BDH - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.50 mm)
View Details
Pneumatic Function Fittings - 1442662 - RS Components, Ltd.
Specs
Valve Type Flow controller
Media Air
Maximum Pressure 0.00 to 140.81 psi (0.0 to 99.1 m H2O)
View Details
Stainless Steel Valve - V1S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Severe service; Air; Compressed Air; Chemical
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-8 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details