Texas Instruments High-Performance Analog Drive CD74AC05M

Description
IC, 74AC CMOS, SMD, 74AC05, SOIC14; LOGIC FAMILY / BASE NUMBER:74AC05; LOGIC TYPE:INVERTER; OUTPUT CURRENT:24MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 74AC CMOS, SMD, 74AC05, SOIC14; LOGIC FAMILY / BASE NUMBER:74AC05; LOGIC TYPE:INVERTER; OUTPUT CURRENT:24MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Drive - 17070106 - Radwell International
Willingboro, NJ, United States
IC, 74AC CMOS, SMD, 74AC05, SOIC14; LOGIC FAMILY / BASE NUMBER:74AC05; LOGIC TYPE:INVERTER; OUTPUT CURRENT:24MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, 74AC CMOS, SMD, 74AC05, SOIC14; LOGIC FAMILY / BASE NUMBER:74AC05; LOGIC TYPE:INVERTER; OUTPUT CURRENT:24MA; NO. OF INPUTS:1; SUPPLY VOLTAGE MIN:1.5V; SUPPLY VOLTAGE MAX:5.5V; LOGIC CASE STYLE:SOIC; NO. OF PINS:14PINS; LOGIC IC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Motor Drives
Product Number 17070106
Product Name Drive
Unlock Full Specs
to access all available technical data

Similar Products

DRV8832-Q1 Automotive 1A Low Voltage Brushed DC Motor Driver with Voltage Regulation - DRV8832QDGQQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Input 3 to 7 volts
View Details
7 suppliers
Drive Board - 343637 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Input 115 volts
View Details
Ultra-low Profile Wheel Motor XR15-W - XR15-W - Pelonis Technologies, Inc.
Specs
Operating Temperature -10 to 40 C (14 to 104 F)
DC Input 42 volts
Power 486 watts
View Details