Radwell International Datasheets for Compression Springs
Compression springs are the most recognizable of spring and are intended to oppose compaction in the direction of the axis. The spring is extended at rest, shorten and store energy when a load is applied, and is one most efficient energy storage devices available. Traditionally, they are wound and uniform in pitch and diameter, but these traits vary considerably today.
Compression Springs: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 1-1/2" BASE WIDTH, 3/16" STROKE LEN, 9/16" STOP HEAD OD, 1-1/8" BTW MT HOLE CTRS, 7/8" BTW MT HOLE & EDGE, ROUND SPRING LOCATING STOP 1" BODY LEN X 1-1/2"... | |
| 1/2-13, 1-1/4" THREAD LENGTH, 1/4" PLUNGER PROJECTION, STEEL THREADED SPRING PLUNGER 0.247 - 1/4" MAX PLUNGER DIAM, 1-1/4" PLUNGER LENGTH, 6.6 LB INIT END FORCE, 17.4 LB FINAL END FORCE. | |
| 10-32, 3/4" THREAD LENGTH, 1/8" PLUNGER PROJECTION, STAINLESS STEEL THREADED SPRING PLUNGER 0.091 - 0.092" MAX PLUNGER DIAM, 3/4" PLUNGER LENGTH, 1.3 LB INIT END FORCE, 2.7 LB FINAL END... | |
| 10-32, 3/4" THREAD LENGTH, 1/8" PLUNGER PROJECTION, STEEL THREADED SPRING PLUNGER 0.091 - 0.092" MAX PLUNGER DIAM, 3/4" PLUNGER LENGTH, 2.9 LB INIT END FORCE, 11.1 LB FINAL END FORCE. | |
| 3/4" SPRING SNAP, ROUND EYE, SWIVELING, MALLEABLE. FREE 2 YEAR RADWELL WARRANTY | |
| 8-32, 5/8" THREAD LENGTH, 3/32" PLUNGER PROJECTION, STAINLESS STEEL THREADED SPRING PLUNGER 0.069 - 0.07" MAX PLUNGER DIAM, 5/8" PLUNGER LENGTH, 2.7 LB INIT END FORCE, 7.3 LB FINAL END... | |
| ADALET Machine Parts SHS50 | |
| AVM Machine Parts AC8390 | |
| COIL SPRING, ROUND WIRE, MATERIAL: PIANO WIRE, 1.5 MM CONSTANT, 8.8N MAX LOAD, 15 MM LENGTH, 3 MM OUTER DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SPRING, SWR SERIES, HIGH DEFLECTION, HEAT RESISTANCE TEMPERATURE: 20 DEGREES CELSIUS, WIRE TYPE: FLAT, 490.3 N LOAD, 19.61 N/MM SPRING CONSTANT, 31 MM DIAMETER, 21 MM INNER DIAMETER, 50... | |
| COIL SPRING, SWR SERIES, SUPER HIGH DEFLECTION, HEAT RESISTANCE TEMPERATURE: 200 DEGREES CELSIUS, WIRE TYPE: FLAT, 392.3 N LOAD, 19.61 N/MM SPRING CONSTANT, 26 MM DIAMETER, 16.5 MM INNER DIAMETER,... | |
| COIL SPRING, SWU SERIES, HIGH DEFLECTION, HEAT RESISTANCE TEMPERATURE: 20 DEGREE CELSIUS, WIRE TYPE: FLAT, 372.7 N LOAD, 8.87 N/MM SPRING CONSTANT, 31 MM DIAMETER, 21 MM INNER DIAMETER, 70... | |
| COIL SPRING, SWU SERIES, SUPER HIGH DEFLECTION, HEAT RESISTANCE TEMPERATURE: 200 DEGREE CELSIUS, WIRE TYPE: FLAT, 372.7 N LOAD, 6.90 N/MM SPRING CONSTANT, 31 MM DIAMETER, 21 MM INNER DIAMETER,... | |
| COIL SPRING, SWU SERIES, SUPER-HIGH DEFLECTION, 98.1 N, 50 MM LENGTH, 14.5 MM DIAMETER, 8.5 MM INNER DIAMETER, 60% DEFLECTION, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY | |
| COIL SPRING, ULTRA HIGH DEFLECTION, FLAT WIRE TYPE, SWY SERIES, 200 DEGREE CELSIUS HEAT RESISTANCE RATING. FREE 2 YEAR RADWELL WARRANTY | |
| COIL SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESION SPRING, LENGTH: 1-3/4 INCH, DIAMETER: 3/8 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING .48IN OD .361IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING 0.156X2.157X8.344-(M &. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING 1.75IN FREE LENGTH MUSIC WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING 10PK. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING 2IN FREE LENGTH MUSIC WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING 3/4X3/8IN BLACK HEAVY LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING 5IN 1.83IN OD GRAY. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING, CROSS-SECTION COMPRESSION, CONSTANT PITCH, ENGLISH DESIGN, OUTER DIAMETER 0.8450 INCH (21.46 MM), INNER DIAMETER 0.8750 INCH (22.22 MM), 2-1/2IN L, 4.83 LB/IN. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING, OD 7.49MM, LENGTH 17MM, SS, GROUND ENDS. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRING,2IN LENGTH,1IN OD. FREE 2 YEAR RADWELL WARRANTY | |
| COMPRESSION SPRINGS 0.7300INCH OD 1.54INCH WIRE DI. FREE 2 YEAR RADWELL WARRANTY | |
| DADCO Machine Parts C.090.007.YW | |
| DADCO Machine Parts C.090.038 YW | |
| DADCO Machine Parts U.0175.025.TO | |
| DIE SPRING, HEAVY DUTY, 35 MM LENGTH, 25 MM OUTER DIAMETER, 20% DEFLECTION, COATED, CHROME SILICON, (PRICE / EACH). FREE 2 YEAR RADWELL WARRANTY | |
| DIE SPRING, HEAVY DUTY, 40 MM LENGTH, 25 MM OUTER DIAMETER, 20% DEFLECTION, COATED, CHROME SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DIE SPRING, MEDIUM DUTY, 40 MM LENGTH, 25 MM OUTER DIAMETER, 1225 N, 32% DEFLECTION, COATED, CHROME SILICON. FREE 2 YEAR RADWELL WARRANTY | |
| DIE SPRING, MEDIUM DUTY, 40% DEFLECTION, CHROME SILICON, BLUE, 65 MM LENGTH, 40 MM OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPRESSION SPRING, .375, SPRING ADDER VALVE, TWO COUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPRESSION SPRING, 0.375 INCH OD, 0.058 INCH WIRE DIAMETER, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPRESSION SPRING, 1 1/2INCH DIAMETER, 2INCH LENGTH, ZINC PLATED, 69.779LBS LOAD AT SOLID HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPRESSION SPRING, 14.3MM, 5N, 9.9MM-LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPRESSION SPRING, 7/8 INCH . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, COMPRESSION SPRINGS, STANDARD SERIES, 16 LB SPRING RATE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION SPRING, 3IN 30.20LB/IN 1IN OD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, EXTENSION SPRINGS, 40 LB MAXIMUM LOAD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS SPRING, 60PSI, THREAD/EYE SOCKET. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, GAS SPRING, NITROGEN, T2 SERIES, 25MM STROKE, 2175PSI, 150BAR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HELICAL COMPRESSION SPRING, ALLOY STEEL (MUSIC WIRE), CONSTANT PITCH, CROSS-SECTION COMPRESSION, OUTER DIAMETER: 0.3000 IN (7.62 MM). FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, INLINE SOLENOID VALVE, PARKER 5004, 24V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MODULE TERMINAL BLOCK, COMPRESSION TERM ASSEMBLY FOR FBM214/216, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, REPLACEMENT SPRING, INK PUMP SPRING, 2-1/2 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPRING GAS, 10X3.5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPRING SET EUROCODE 300. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPRING SET, EUROCODE 180. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPRING, EXTENSION TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPRING, STAINLESS STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, SPRING, STEAM VALVE SPRING, 3/4 INCH OUTER DIAMETER, 9/16 INCH INNER DIAMETER, 1-1/8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TENSION SPRING, 7.5IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION SPRING .625X.63MM. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION SPRING 2.25IN 12.30LB/IN 1/2IN OD. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION SPRING 2.75IN 9.100LB/IN 4.62IN MAX. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION SPRING 3INCH. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION SPRING 5.5IN 5.91LB/IN ZINC PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION SPRING 7IN 4.08LB/IN 1 1/4IN OD 16IN MAX. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION SPRING WITH HOOK ENDS, 0.3600 IN OUTSIDE DIAMETER, MUSIC WIRE MATERIAL, 5 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION SPRING ZINC PLATED 21COIL 19LB MAX. FREE 2 YEAR RADWELL WARRANTY | |
| EXTENSION SPRING, P-SERIES COLLECTOR,CLASS E. FREE 2 YEAR RADWELL WARRANTY | |
| FITTING NUT SPRING, 5/16IN, ZINC PLATED. FREE 2 YEAR RADWELL WARRANTY | |
| FLOWSERVE Machine Parts MBAX8840307 | |
| FRL 30 PSI SPRING USE WITH PARKER - 05 R&E SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FRL 60 PSI SPRING USE WITH PARKER - 05 R&E SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| GAS SPRING, 134 PSI, THREADED SHAFT, 4.9" STROKE, 11.5" EXTENDED LENGTH, M6X1 THREAD, ROD X CYLINDER DIAMETER: 0.32X0.71. FREE 2 YEAR RADWELL WARRANTY | |
| GAS SPRING, NITROGEN, TANKER, .5MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| GAS SPRING, NITROGEN, TANKER, 1.5MM STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| GAS SPRING, SHOCK ABSORBER, STRUT, 134-PSI. FREE 2 YEAR RADWELL WARRANTY | |
| GAS SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| GUIDE SPRING, VEX1500. FREE 2 YEAR RADWELL WARRANTY | |
| HELICAL COMPRESSION SPRING, INNER DIAMETER: 0.4380 INCH (11.13 MM), OUTER DIAMETER: 0.4200 INCH (10.67 MM), CONSTANT PITCH, COIL SHAPE: CROSS-SECTION COMPRESSION, (PRICE FOR PACK OF 10). FREE 2 YEAR RADWELL... | |
| HM CONTACT SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| HOLD DOWN SPRING FOR RELAY SOCKET, 10/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| JOHNSON CONTROLS Machine Parts V-4440-6001 | |
| JOHNSON CONTROLS Machine Parts V-4440-6002 | |
| LEE SPRING Machine Parts LC-051G-05M | |
| LEE SPRING Machine Parts LE-031C-06S | |
| LEE SPRING Machine Parts LE-041D-2MW | |
| LIFT PIN SPRING, FOR UNLOADER. FREE 2 YEAR RADWELL WARRANTY | |
| LIFT SPRING, FOR USE WITH M8490SE/M8485SE. FREE 2 YEAR RADWELL WARRANTY | |
| LOVESHAW Machine Parts PSC3210223 | |
| NITROGEN GAS SPRING, 180 BAR, 2600 PSI MAX. FREE 2 YEAR RADWELL WARRANTY | |
| NOSE MT. SPRING RETURN NOSE MT SPG RETUR. FREE 2 YEAR RADWELL WARRANTY | |
| PISTON SPRING, SPRING RETURN, METAL, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY | |
| POP Machine Parts PRG511-010 | |
| POSITION SPRING, 15/32"-5/8",FOR ACTUATOR. FREE 2 YEAR RADWELL WARRANTY | |
| ROPE PULL SPRING, FOR MAX. 175 N SPRING FORCE, (570310). FREE 2 YEAR RADWELL WARRANTY | |
| S PARKER HARDWARE CORP Machine Parts 45009 | |
| SAFETY SPRING, SPRING WITH LUG FOR ROPE TIGHTENING FC/FD/FL/FP. FREE 2 YEAR RADWELL WARRANTY | |
| SATO Machine Parts PA4730200 | |
| SATO, EOL, PLATE SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| SM06-RPSS (44506-4780), ROPE PULLEY, SS, FOR PULL SWITCH. FREE 2 YEAR RADWELL WARRANTY | |
| SMALLEY MFG Machine Parts SSR-0237 | |
| SPRING .25IN DIA 5.20LB MAX LOAD .70LB TENSION. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING .360OD 2.75INCH FREE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING .480OD 2.75INCH FREE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING .480OD 3INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING .688OD 3.25INCH 61.08LB/IN. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING 1-1/2IN L 31LB/IN. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING 1.500IN OD 1.250 IN ID SST. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING 1.75X18X0.66IN. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING 10.59MM DIAMETER 31.75MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING 18COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING 2-1/2IN L 6.2LB/IN. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING BUTT HINGE 3.5X3.5IN 2/BOX. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING CLIP, RELAY - STAINLESS STEEL, SIDE MOUNT, USED WITH D1PR AND D1PF RELAY. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING COMPRESSION .6254IN FREE LENGTH MUSIC WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING COMPRESSION 1.75IN FREE LENGTH MUSIC WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING COMPRESSION 50PK. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING COMPRESSION 6/PACK. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING COMPRESSION PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING COMPRISSION .312X.23X.091IN 36IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING EXTENSION 1-1/4INCH PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING EXTENSION. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING FOR CARTONER. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING FULL LOOP EXTENSION 3.5IN FREE LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING HELICAL COMPRESSION. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING HELICAL EXTENSION 1.207IN LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING KIT FOR INLINE FILTER. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING KIT, 4-8#, 1/2IN STROKE, FOR VLV. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING KIT, 9-13 PSI, 3/4 IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING NUT 1/2INCH PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING PLUNGER 10MM/STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING PLUNGER, PLASTIC TIP. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING SEALANT 1-3/8INCH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING STEEL 5/8IN OD 7/8 FREE LENGTH 5COIL. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING TENSION 5.5IN 4.680 LB/IN 8.8IN MAX LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING TYPE2. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, .55 IN ROD DIA, 6 IN STROKE, M10X1.5 THREAD, 30 INTITAL FORCE, 90 FINAL FORCE. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, 383 AIR & ELECTRIC HOIST PART. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, BODINE USE BRUSH, 4920032, .201 OD X 1.785. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, COMPRESSION SPRING, SUGGESTED MAX LOAD: 4.8 LBF, SUGGESTED MAX DEFLECTION: 2.7 INCHES, CLOSED AND GROUND ENDS, NO FINISH, 302/304 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, COMPRESSION, 2IN LENGTH, 1IN OD, STAINLESS STEEL, LC SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, FOR LABEL PRINTER, SPARE PART. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, FOR PRESSURE-SENSITIVE CASE SEALING SYSTEMS. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, FOR SH50, CABLE CLAMP,SPRING CABLE 60 LB SKY-TIETM. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, FOR USE WITH BAR CODE PRINTERS. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, MAIN TENSION, SWIVEL HOOK 22/23. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, OD 0.5", WIRE DIA 0.055", MAX LOAD 13.2 LB, INITIAL TENSION 1.3LB, FREE LENGTH 2". FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, USED WITH BARCODE HEAD PRINTERS. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING, Z06 SERIES, TORSION, KNIFE GUARD. FREE 2 YEAR RADWELL WARRANTY | |
| SPRING. FREE 2 YEAR RADWELL WARRANTY | |
| TELEMECANIQUE SENSORS Machine Parts XY2CZ703 | |
| TORISON SPRING, 135 DEGREE, 0.0169 INCH-POUNDS PER DEGREE. FREE 2 YEAR RADWELL WARRANTY | |
| VALVE POSITIONER SPRING, 13/16 THRU, 1-1/4IN STROKE. FREE 2 YEAR RADWELL WARRANTY | |
| WEXXAR Machine Parts Z04005 | |
| WEXXAR Machine Parts Z06-026 | |
| WEXXAR Machine Parts Z06-027 | |
| WEXXAR Machine Parts Z06024 | |
| WEXXAR Machine Parts Z06028 | |
| WIRE SPRING, HEAT-PROOF, WMH SERIES, 40% DEFLECTION, HEAT RESISTANCE TEMPERATURE: 200 DEGREE C, WIRE TYPE: FLAT, 35.3 N LOAD, 2.9 N/MM SPRING CONSTANT, 6 MM DIAMETER, 30 MM LENGTH. FREE... |
| << Prev |