Lee Spring Company Spring LE-135K-09

Description
EXTENSION SPRING 7IN 4.08LB/IN 1 1/4IN OD 16IN MAX. FREE 2 YEAR RADWELL WARRANTY
Description
EXTENSION SPRING 7IN 4.08LB/IN 1 1/4IN OD 16IN MAX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 55256527 - Radwell International
Willingboro, NJ, United States
Spring
55256527
Spring 55256527
EXTENSION SPRING 7IN 4.08LB/IN 1 1/4IN OD 16IN MAX. FREE 2 YEAR RADWELL WARRANTY

EXTENSION SPRING 7IN 4.08LB/IN 1 1/4IN OD 16IN MAX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 55256527
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Springs - MWM-8 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.1969 inch (5 mm)
View Details
Compression Springs - 751641 - RS Components, Ltd.
Specs
Outer Diameter 0.3642 inch (9.25 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 0.8661 inch (22 mm)
View Details
0.12
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details