Wexxar Bel Spring Z06024

Description
SPRING, MAIN TENSION, SWIVEL HOOK 22/23. FREE 2 YEAR RADWELL WARRANTY
Description
SPRING, MAIN TENSION, SWIVEL HOOK 22/23. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 55818689 - Radwell International
Willingboro, NJ, United States
Spring
55818689
Spring 55818689
SPRING, MAIN TENSION, SWIVEL HOOK 22/23. FREE 2 YEAR RADWELL WARRANTY

SPRING, MAIN TENSION, SWIVEL HOOK 22/23. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Spring -  - Radwell International
Willingboro, NJ, United States
Spring
Spring
WEXXAR Machine Parts Z06024

WEXXAR Machine Parts Z06024

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 55818689
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Springs - MWL-10 D - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.2756 inch (7 mm)
View Details
Compression Springs - 751578 - RS Components, Ltd.
Specs
Outer Diameter 0.2874 inch (7.3 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.2 inch (30.5 mm)
View Details
0.088
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details