Lee Spring Company Spring LC055HJ06

Description
SPRING COMPRESSION .6254IN FREE LENGTH MUSIC WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
SPRING COMPRESSION .6254IN FREE LENGTH MUSIC WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 51179679 - Radwell International
Willingboro, NJ, United States
Spring
51179679
Spring 51179679
SPRING COMPRESSION .6254IN FREE LENGTH MUSIC WIRE. FREE 2 YEAR RADWELL WARRANTY

SPRING COMPRESSION .6254IN FREE LENGTH MUSIC WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 51179679
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Springs - MWR-60 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.97 inch (50 mm)
View Details
Compression Springs - 821374 - RS Components, Ltd.
Specs
Outer Diameter 0.2217 inch (5.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 1.52 inch (38.5 mm)
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details