Vlier Spring SS-90

Description
1-1/2" BASE WIDTH, 3/16" STROKE LEN, 9/16" STOP HEAD OD, 1-1/8" BTW MT HOLE CTRS, 7/8" BTW MT HOLE & EDGE, ROUND SPRING LOCATING STOP 1" BODY LEN X 1-1/2" BODY WIDTH, 5/16" BASE THICKNESS, 2 LB INIT, 14 LB MID, 25.9 LB FINAL END FORCE. FREE 2 YEAR RADWELL WARRANTY
Description
1-1/2" BASE WIDTH, 3/16" STROKE LEN, 9/16" STOP HEAD OD, 1-1/8" BTW MT HOLE CTRS, 7/8" BTW MT HOLE & EDGE, ROUND SPRING LOCATING STOP 1" BODY LEN X 1-1/2" BODY WIDTH, 5/16" BASE THICKNESS, 2 LB INIT, 14 LB MID, 25.9 LB FINAL END FORCE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 44821546 - Radwell International
Willingboro, NJ, United States
Spring
44821546
Spring 44821546
1-1/2" BASE WIDTH, 3/16" STROKE LEN, 9/16" STOP HEAD OD, 1-1/8" BTW MT HOLE CTRS, 7/8" BTW MT HOLE & EDGE, ROUND SPRING LOCATING STOP 1" BODY LEN X 1-1/2" BODY WIDTH, 5/16" BASE THICKNESS, 2 LB INIT, 14 LB MID, 25.9 LB FINAL END FORCE. FREE 2 YEAR RADWELL WARRANTY

1-1/2" BASE WIDTH, 3/16" STROKE LEN, 9/16" STOP HEAD OD, 1-1/8" BTW MT HOLE CTRS, 7/8" BTW MT HOLE & EDGE, ROUND SPRING LOCATING STOP 1" BODY LEN X 1-1/2" BODY WIDTH, 5/16" BASE THICKNESS, 2 LB INIT, 14 LB MID, 25.9 LB FINAL END FORCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 44821546
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Compression Springs - 751578 - RS Components, Ltd.
Specs
Outer Diameter 0.2874 inch (7.3 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.2 inch (30.5 mm)
View Details
Wave Spring - CM06-M9 - Smalley
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
End Configuration Closed (squared) ends
Coil Shape Straight
View Details
Wave Springs - MWR-55 C - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.77 inch (45 mm)
View Details
Single-Layer Wave Ring - LR-0700-N - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7 inch (178 mm)
View Details