Lee Spring Company Spring LE-055E-04-M

Description
SPRING, OD 0.5", WIRE DIA 0.055", MAX LOAD 13.2 LB, INITIAL TENSION 1.3LB, FREE LENGTH 2". FREE 2 YEAR RADWELL WARRANTY
Description
SPRING, OD 0.5", WIRE DIA 0.055", MAX LOAD 13.2 LB, INITIAL TENSION 1.3LB, FREE LENGTH 2". FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 56402475 - Radwell International
Willingboro, NJ, United States
Spring
56402475
Spring 56402475
SPRING, OD 0.5", WIRE DIA 0.055", MAX LOAD 13.2 LB, INITIAL TENSION 1.3LB, FREE LENGTH 2". FREE 2 YEAR RADWELL WARRANTY

SPRING, OD 0.5", WIRE DIA 0.055", MAX LOAD 13.2 LB, INITIAL TENSION 1.3LB, FREE LENGTH 2". FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 56402475
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Wave Springs - MWL-8 D - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.1969 inch (5 mm)
View Details
Compression Springs - 821251 - RS Components, Ltd.
Specs
Outer Diameter 0.1358 inch (3.45 mm)
Wire diameter 0.0098 inch (0.2500 mm)
Free length 1.34 inch (34.1 mm)
View Details
0.18
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details