Lee Spring Company Spring LC-055K-07-S

Description
COMPRESSION SPRING, CROSS-SECTION COMPRESSION, CONSTANT PITCH, ENGLISH DESIGN, OUTER DIAMETER 0.8450 INCH (21.46 MM), INNER DIAMETER 0.8750 INCH (22.22 MM), 2-1/2IN L, 4.83 LB/IN. FREE 2 YEAR RADWELL WARRANTY
Description
COMPRESSION SPRING, CROSS-SECTION COMPRESSION, CONSTANT PITCH, ENGLISH DESIGN, OUTER DIAMETER 0.8450 INCH (21.46 MM), INNER DIAMETER 0.8750 INCH (22.22 MM), 2-1/2IN L, 4.83 LB/IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Spring - 48307796 - Radwell International
Willingboro, NJ, United States
Spring
48307796
Spring 48307796
COMPRESSION SPRING, CROSS-SECTION COMPRESSION, CONSTANT PITCH, ENGLISH DESIGN, OUTER DIAMETER 0.8450 INCH (21.46 MM), INNER DIAMETER 0.8750 INCH (22.22 MM), 2-1/2IN L, 4.83 LB/IN. FREE 2 YEAR RADWELL WARRANTY

COMPRESSION SPRING, CROSS-SECTION COMPRESSION, CONSTANT PITCH, ENGLISH DESIGN, OUTER DIAMETER 0.8450 INCH (21.46 MM), INNER DIAMETER 0.8750 INCH (22.22 MM), 2-1/2IN L, 4.83 LB/IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Compression Springs
Product Number 48307796
Product Name Spring
Unlock Full Specs
to access all available technical data

Similar Products

Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-276 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 2.33 inch (59.17 mm)
View Details
Compression Springs - 751607 - RS Components, Ltd.
Specs
Outer Diameter 0.4331 inch (11 mm)
Wire diameter 0.0394 inch (1 mm)
Free length 1.02 inch (26 mm)
View Details
0.148
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details