DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
Page:
1
40
50
60
70
80
90
97
98
99
100
101
102
103
104
105
106
107
108
109
110
120
130
140
150
160
162
| Product Name | Notes |
|---|---|
| 2W DC/DC-CONVERTER 'MEDLINE' DIP | |
| 2W DC/DC-CONVERTER 'MEDLINE' SMD | |
| DC DC CONVERTER 12V 10W | |
| DC DC CONVERTER 3.3V 2W | |
| DC DC CONVERTER 5V 2W | |
| DC DC CONVERTER 5V 30W | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.667A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.667A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 830mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.333A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 670mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 125mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 416mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 416mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 416mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 416mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 625mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 625mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 833mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 833mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.5A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 2.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 48V 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 53V 1.14A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 18V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 700mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 416mA, 416mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 833mA, 833mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 84mA, 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 1A, 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 333mA, 333mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 303mA, 303mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1.5A, 1.5A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 1A, 1A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 350mA, 350mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 18V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 3A, 3A 9V - 36V Input |
| << Prev | Next >> |