RECOM Power, Inc. DC DC Converters REM3.5E-0512D/R10/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 4.5V - 9V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 4.5V - 9V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC6856, is a medical-grade device designed for applications requiring high reliability and safety. It features a compact DIP24 package and provides dual outputs with a maximum output power of 3.5W. The converter operates within a wide input voltage range of 5V to 48V DC, with a 2:1 input ratio, and is capable of delivering output voltages of ±12V at 145mA. This converter is certified to meet IEC/EN/UL 60601 medical standards, ensuring it is suitable for medical applications with a low leakage current of 1µA. It supports a wide operating temperature range from -40°C to +85°C without derating, making it versatile for various environments. The device includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP), enhancing its reliability in critical applications. With reinforced isolation rated at 250VAC and a clearance and creepage distance greater than 8mm, this converter is designed to ensure safety in medical environments. The efficiency ratings range from 76% to 84%, depending on the specific output configuration. Overall, this product is a robust choice for engineers seeking a reliable DC-DC converter for medical or other demanding applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 71AC6856, is a medical-grade device designed for applications requiring high reliability and safety. It features a compact DIP24 package and provides dual outputs with a maximum output power of 3.5W. The converter operates within a wide input voltage range of 5V to 48V DC, with a 2:1 input ratio, and is capable of delivering output voltages of ±12V at 145mA. This converter is certified to meet IEC/EN/UL 60601 medical standards, ensuring it is suitable for medical applications with a low leakage current of 1µA. It supports a wide operating temperature range from -40°C to +85°C without derating, making it versatile for various environments. The device includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP), enhancing its reliability in critical applications. With reinforced isolation rated at 250VAC and a clearance and creepage distance greater than 8mm, this converter is designed to ensure safety in medical environments. The efficiency ratings range from 76% to 84%, depending on the specific output configuration. Overall, this product is a robust choice for engineers seeking a reliable DC-DC converter for medical or other demanding applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-0512D/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 4.5V - 9V Input

Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power - 71AC6856 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
71AC6856
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power 71AC6856
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-0512D/R10/A/CTRL-ND 71AC6856
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1450 amps 0.1450 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data