RECOM Power, Inc. DC DC Converters REM20-4805DW

Description
Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM20-4805DW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM20-4805DW-ND
DC DC Converters REM20-4805DW-ND
Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 75V Input

Isolated Module DC DC Converter 2 Output 5V -5V 2A, 2A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power - 69AC5445 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
69AC5445
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power 69AC5445
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM20-4805DW-ND 69AC5445
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 500A-20KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSC-6012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers