RECOM Power, Inc. DC DC Converters REM3.5E-1212S/R8/A

Description
Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-1212S/R8/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3.5E-1212S/R8/A-ND
DC DC Converters REM3.5E-1212S/R8/A-ND
Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 290mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Recom Power - 71AC6939 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Recom Power
71AC6939
Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Recom Power 71AC6939
DC-DC CONVERTER, 12V, 0.29A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.29A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:290mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-1212S/R8/A-ND 71AC6939
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.29A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2900 amps 0.2900 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-1015 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-10-5-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2 amps
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6721 180W Basic DC Switching Power Supply 60V/8A - UDP6721 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details