DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER 12V 5W | |
| Isolated Module DC DC Converter 1 Output 12V 420mA 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 36V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 9V 556mA 18V - 72V Input | |
| Isolated Module DC DC Converter 1 Output 9V 556mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 210mA, 210mA 36V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 18V - 72V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 278mA, 278mA 36V - 72V Input |
| << Prev | Next >> |