RECOM Power, Inc. DC DC Converters REM2-153.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM2-153.3S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM2-153.3S-ND
DC DC Converters REM2-153.3S-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power - 97AC6799 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power
97AC6799
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power 97AC6799
DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM2-153.3S-ND 97AC6799
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.6060 amps 0.6060 amps
DC Input Voltage 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6963-ea-bt-22000-40-4u-wc-32182 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details