RECOM Power, Inc. DC DC Converters REM3.5E-1209D/R8/A/CTRL/X1

Description
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 9V - 18V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 9V - 18V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the REM3.5E series, features a compact DIP24 package and provides dual outputs with a maximum output power of 3.5W. It operates within a wide input voltage range of 5V to 48V and is designed for medical applications, certified to IEC/EN/UL 60601 standards. The converter offers reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm, making it suitable for medical B, BF, and CF applications due to its low leakage current of 1µA. The operating temperature range is from -40°C to +85°C without derating, ensuring reliability in various environments. The device includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). The efficiency ratings range from 76% to 84% depending on the output voltage configuration. The converter's dimensions are 31.8mm x 20.3mm x 10.2mm, and it weighs approximately 14g.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part of the REM3.5E series, features a compact DIP24 package and provides dual outputs with a maximum output power of 3.5W. It operates within a wide input voltage range of 5V to 48V and is designed for medical applications, certified to IEC/EN/UL 60601 standards. The converter offers reinforced isolation of 250VAC with a clearance and creepage distance greater than 8mm, making it suitable for medical B, BF, and CF applications due to its low leakage current of 1µA. The operating temperature range is from -40°C to +85°C without derating, ensuring reliability in various environments. The device includes features such as under-voltage lockout (UVLO), short-circuit protection (SCP), over-current protection (OCP), and over-voltage protection (OVP). The efficiency ratings range from 76% to 84% depending on the output voltage configuration. The converter's dimensions are 31.8mm x 20.3mm x 10.2mm, and it weighs approximately 14g.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-1209D/R8/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 9V -9V 194mA, 194mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power - 71AC6917 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
71AC6917
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power 71AC6917
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:194mA; Output Voltage - Output 2:-9V; Width:20.3mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:9V; Output Current - Output 1:194mA; Output Voltage - Output 2:-9V; Width:20.3mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-1209D/R8/A/CTRL/X1-ND 71AC6917
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1940 amps 0.1940 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPSF-125-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Features Power Factor Correction
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details