RECOM Power, Inc. DC DC Converters REM3.5E-1209S/R8/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 9V 388mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 388mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-1209S/R8/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 9V 388mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 9V 388mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power - 71AC6924 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power
71AC6924
Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power 71AC6924
DC-DC CONVERTER, 9V, 0.388A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:388mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.388A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:388mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-1209S/R8/A/CTRL-ND 71AC6924
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3880 amps 0.3880 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details