RECOM Power, Inc. DC DC Converters REM30-2412SW/P

Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM30-2412SW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM30-2412SW/P-ND
DC DC Converters REM30-2412SW/P-ND
Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 2.5A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 12V, 2.5A; Power Supply Approvals Recom Power - 69AC5466 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 2.5A; Power Supply Approvals Recom Power
69AC5466
Dc-Dc Converter, 1 O/p, 12V, 2.5A; Power Supply Approvals Recom Power 69AC5466
DC-DC CONVERTER, 1 O/P, 12V, 2.5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 2.5A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:2.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM30-2412SW/P-ND 69AC5466
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 2.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 2.5 amps 2.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details