RECOM Power, Inc. DC DC Converters REM15-2412SW

Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3206-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3206-ND
DC DC Converters 945-3206-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REM15-2412SW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM15-2412SW
Power Supplies - Board Mount - DC DC Converters REM15-2412SW
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power - 69AC5409 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power
69AC5409
Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power 69AC5409
DC-DC CONVERTER, 1 O/P, 12V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 12V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3206-ND REM15-2412SW 69AC5409
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 12V, 1.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
1.5 - 30W DC-DC Converters - CCG10-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details