RECOM Power, Inc. DC DC Converters REM3-1215D/A

Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-1215D/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-1215D/A-ND
DC DC Converters REM3-1215D/A-ND
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REM3-1215D/A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM3-1215D/A
Power Supplies - Board Mount - DC DC Converters REM3-1215D/A
DC DC CONVERTER +/-15V 3W

DC DC CONVERTER +/-15V 3W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power - 40Y1211 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
40Y1211
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power 40Y1211
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REM3-1215D/A-ND REM3-1215D/A 40Y1211
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Power Supply - 1092996 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details