RECOM Power, Inc. DC DC Converters REM20-4805SW

Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3208-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3208-ND
DC DC Converters 945-3208-ND
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REM20-4805SW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM20-4805SW
Power Supplies - Board Mount - DC DC Converters REM20-4805SW
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site
Dc-Dc Converter, 1 O/p, 5V, 4A; Power Supply Approvals Recom Power - 69AC5447 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 5V, 4A; Power Supply Approvals Recom Power
69AC5447
Dc-Dc Converter, 1 O/p, 5V, 4A; Power Supply Approvals Recom Power 69AC5447
DC-DC CONVERTER, 1 O/P, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 5V, 4A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3208-ND REM20-4805SW 69AC5447
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 5V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data