DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 3W | |
| DC DC CONVERTER 9V 3W | |
| Isolated Module DC DC Converter 1 Output 3.3V 900mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 20.4V - 27.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 330mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 330mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 165mA, 165mA 9V - 36V Input |
| << Prev | Next >> |