RECOM Power, Inc. DC DC Converters REM3.5E-0509S/R10/A/CTRL

Description
Isolated Module DC DC Converter 1 Output 9V 388mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 388mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-0509S/R10/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 1 Output 9V 388mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 9V 388mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power - 71AC6848 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power
71AC6848
Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power 71AC6848
DC-DC CONVERTER, 9V, 0.388A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:388mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.388A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:388mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-0509S/R10/A/CTRL-ND 71AC6848
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.388A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.3880 amps 0.3880 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details