RECOM Power, Inc. DC DC Converters REM20-2415SW/P

Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 36V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 36V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 69AC5442, is a medical-grade device designed for reliable performance in various applications. It features a single output of 15V with a maximum current of 1.333A, delivering up to 20W of power. The converter operates within a wide input voltage range of 9-36VDC and is equipped with reinforced insulation rated for 250VAC working voltage, ensuring safety and compliance with medical standards. This model includes 5kVAC isolation between input and output, with a low patient leakage current of 2µA, making it suitable for BF and CF applications. The device is also certified to multiple safety standards, including IEC/EN 60601-1, ensuring its reliability in medical environments. The compact dimensions of 40.6 x 25.4 x 10.2 mm and a weight of approximately 24g facilitate easy integration into various designs. The converter is designed for low output ripple and includes protections against short circuits and overloads, enhancing its robustness for critical applications.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 69AC5442, is a medical-grade device designed for reliable performance in various applications. It features a single output of 15V with a maximum current of 1.333A, delivering up to 20W of power. The converter operates within a wide input voltage range of 9-36VDC and is equipped with reinforced insulation rated for 250VAC working voltage, ensuring safety and compliance with medical standards. This model includes 5kVAC isolation between input and output, with a low patient leakage current of 2µA, making it suitable for BF and CF applications. The device is also certified to multiple safety standards, including IEC/EN 60601-1, ensuring its reliability in medical environments. The compact dimensions of 40.6 x 25.4 x 10.2 mm and a weight of approximately 24g facilitate easy integration into various designs. The converter is designed for low output ripple and includes protections against short circuits and overloads, enhancing its robustness for critical applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM20-2415SW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM20-2415SW/P-ND
DC DC Converters REM20-2415SW/P-ND
Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.333A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 15V, 1.333A; Power Supply Approvals Recom Power - 69AC5442 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 15V, 1.333A; Power Supply Approvals Recom Power
69AC5442
Dc-Dc Converter, 1 O/p, 15V, 1.333A; Power Supply Approvals Recom Power 69AC5442
DC-DC CONVERTER, 1 O/P, 15V, 1.333A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 15V, 1.333A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.333A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM20-2415SW/P-ND 69AC5442
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 15V, 1.333A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 DC Plug - 96PSA-A36W12R1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details