DigiKey Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 40 50 60 70 80 90 92 93 94 95 96 97 98 99 100 101 102 103 104 110 120 130 140 150 160 162
Product Name Notes
Isolated Module DC DC Converter 1 Output 12V 420mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 12V 420mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 18V - 36V Input
Isolated Module DC DC Converter 1 Output 15V 340mA 9V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 18V - 36V Input
Isolated Module DC DC Converter 1 Output 3.3V 1A 9V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 18V - 36V Input
Isolated Module DC DC Converter 2 Output 15V -15V 170mA, 170mA 9V - 36V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 72V Input
Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 72V Input

<< Prev Next >>