RECOM Power, Inc. DC DC Converters REM3-2405DW/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-2405DW/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-2405DW/A/CTRL-ND
DC DC Converters REM3-2405DW/A/CTRL-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power - 40Y1227 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
40Y1227
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power 40Y1227
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3-2405DW/A/CTRL-ND 40Y1227
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6904-ea-pub-10360-240-4u-wc-32123 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 240 amps
View Details