RECOM Power, Inc. DC DC Converters REM3.5E-1212D/R10/A/CTRL/X1

Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-1212D/R10/A/CTRL/X1-ND - DigiKey
Thief River Falls, MN, United States
Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 145mA, 145mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power - 71AC6929 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
71AC6929
Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power 71AC6929
DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3.5W; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:145mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-1212D/R10/A/CTRL/X1-ND 71AC6929
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 3.5W; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.1450 amps 0.1450 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data