RECOM Power, Inc. DC DC Converters REM30-4824SW/P

Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM30-4824SW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM30-4824SW/P-ND
DC DC Converters REM30-4824SW/P-ND
Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 1.25A 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 24V, 1.25A; Power Supply Approvals Recom Power - 69AC5486 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 24V, 1.25A; Power Supply Approvals Recom Power
69AC5486
Dc-Dc Converter, 1 O/p, 24V, 1.25A; Power Supply Approvals Recom Power 69AC5486
DC-DC CONVERTER, 1 O/P, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 24V, 1.25A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM30-4824SW/P-ND 69AC5486
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 24V, 1.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
AC/DC Adapters - 1217079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details