RECOM Power, Inc. DC DC Converters REM3.5E-1215S/R10/A

Description
Isolated Module DC DC Converter 1 Output 15V 233mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 233mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3.5E-1215S/R10/A-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3.5E-1215S/R10/A-ND
DC DC Converters REM3.5E-1215S/R10/A-ND
Isolated Module DC DC Converter 1 Output 15V 233mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 15V 233mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power - 71AC6951 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power
71AC6951
Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power 71AC6951
DC-DC CONVERTER, 15V, 0.233A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:233mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 0.233A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3.5W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:233mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3.5E-1215S/R10/A-ND 71AC6951
Product Name DC DC Converters Dc-Dc Converter, 15V, 0.233A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.2330 amps 0.2330 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details