DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| AC-DC, 3 W, 12 VDC, SINGLE OUTPU | |
| AC-DC, 3 W, 15 VDC, SINGLE OUTPU | |
| AC-DC, 3 W, 24 VDC, SINGLE OUTPU | |
| AC-DC, 3 W, 3 VDC, SINGLE OUTPUT | |
| AC-DC, 3 W, 5 VDC, SINGLE OUTPUT | |
| AC-DC, 3 W, 9 VDC, SINGLE OUTPUT | |
| AC/DC CONVERTER 12V 3W | |
| AC/DC CONVERTER 15V 3W | |
| AC/DC CONVERTER 24V 3W | |
| AC/DC CONVERTER 3.3V 1.98W | |
| AC/DC CONVERTER 5V 3W | |
| DC-DC NON-ISOLATED, 0.5 A, 11~36 | |
| DC-DC NON-ISOLATED, 0.5 A, 14~90 | |
| DC-DC NON-ISOLATED, 0.5 A, 15~36 | |
| DC-DC NON-ISOLATED, 0.5 A, 18~36 | |
| DC-DC NON-ISOLATED, 0.5 A, 18~90 | |
| DC-DC NON-ISOLATED, 0.5 A, 20~90 | |
| DC-DC NON-ISOLATED, 0.5 A, 36~90 | |
| DC-DC NON-ISOLATED, 0.5 A, 4.75~ | |
| DC-DC NON-ISOLATED, 0.5 A, 6.5~3 | |
| DC-DC NON-ISOLATED, 0.5 A, 8~36 | |
| DC-DC NON-ISOLATED, 0.5 A, 9~90 | |
| DC-DC NON-ISOLATED, 1.0 A, 15~32 | |
| DC-DC NON-ISOLATED, 1.0 A, 15~36 | |
| DC-DC NON-ISOLATED, 1.0 A, 18~32 | |
| DC-DC NON-ISOLATED, 1.0 A, 18~36 | |
| DC-DC NON-ISOLATED, 1.0 A, 4.75~ | |
| DC-DC NON-ISOLATED, 1.0 A, 6.5~3 | |
| DC-DC NON-ISOLATED, 1.0 A, 8~32 | |
| DC-DC NON-ISOLATED, 1.0 A, 8~36 | |
| DC-DC NON-ISOLATED, 1.0 A, 9~32 | |
| DC-DC NON-ISOLATED, 2 A, 10~36 V | |
| DC-DC NON-ISOLATED, 2 A, 11~36 V | |
| DC-DC NON-ISOLATED, 2 A, 13~36 V | |
| DC-DC NON-ISOLATED, 2 A, 15~36 V | |
| DC-DC NON-ISOLATED, 2 A, 16~36 V | |
| DC-DC NON-ISOLATED, 2 A, 18~36 V | |
| DC-DC NON-ISOLATED, 2 A, 4.5~28 | |
| DC-DC NON-ISOLATED, 2 A, 4.5~36 | |
| DC-DC NON-ISOLATED, 2 A, 4.75~36 | |
| DC-DC NON-ISOLATED, 2 A, 6.5~36 | |
| DC-DC NON-ISOLATED, 2 A, 6~36 VD | |
| DC-DC NON-ISOLATED, 2 A, 8~36 VD | |
| Enclosed AC DC Converters 1 Output 12V 1.25A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 1.667A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 12.5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 1A 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 1A 105 ~ 240 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 2.083A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 2.5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 2.5A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 200mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 250mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 4.167A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 420mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 420mA 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 42A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 8.33A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 833mA 90 ~ 264 VAC, 90 ~ 305 VAC, 127 ~ 430 VDC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 12V 83mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 1.666A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 1A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 200mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 2A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 2A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 3.33A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 300mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 340mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 4A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 667mA 90 ~ 264 VAC, 90 ~ 305 VAC, 127 ~ 430 VDC, 127 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 15V 67mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 18V 100mA 115 ~ 220 VAC Input | |
| Enclosed AC DC Converters 1 Output 18V 50mA 105 ~ 240 VAC Input | |
| Enclosed AC DC Converters 1 Output 18V 50mA 115 ~ 220 VAC Input | |
| Enclosed AC DC Converters 1 Output 200V 25mA 100 ~ 220 VAC Input | |
| Enclosed AC DC Converters 1 Output 200V 75mA 105 ~ 240 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.042A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 1.25A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 12.5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 125mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 1A 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 2.083A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 2.5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 21A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 300mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 4.2A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 417mA 90 ~ 264 VAC, 90 ~ 305 VAC, 127 ~ 370 VDC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 42mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 50mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 6.25A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 625mA 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 24V 833mA 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 28V 10.5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 18A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 1A 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 500mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 10.5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 100mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 2.1A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 3.125A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 48V 6.3A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 5.1V 10A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5.1V 3.922A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5.1V 4.6A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 1A 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 264 VAC, 100 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 1A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 200mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 2A 90 ~ 305 VAC, 127 ~ 430 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 3A 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 3A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 5V 500mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 500mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 5A 90 ~ 264 VAC, 120 ~ 370 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 111mA 85 ~ 264 VAC, 70 ~ 400 VDC Input | |
| Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 264 VAC Input | |
| Enclosed AC DC Converters 2 Output 12V -12V 100mA, 100mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 12V -12V 300mA, 300mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 12V -12V 800mA, 800mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 15V -15V 100mA, 100mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 15V -15V 100mA, 100mA 115 ~ 220 VAC Input | |
| Enclosed AC DC Converters 2 Output 15V -15V 200mA, 200mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 15V -15V 350mA, 350mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 15V -15V 500mA, 500mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 15V -15V 500mA, 500mA 115 ~ 220 VAC Input | |
| Enclosed AC DC Converters 2 Output 18V -18V 100mA, 100mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 24V -24V 100mA, 100mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 24V -24V 200mA, 200mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 5V -5V 100mA, 100mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 5V -5V 300mA, 300mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 5V -5V 300mA, 300mA 115 ~ 220 VAC Input | |
| Enclosed AC DC Converters 2 Output 5V -5V 500mA, 500mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 2 Output 5V -5V 50mA, 50mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -12V 250mA, 120mA, 120mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 3 Output 5V 12V -12V 500mA, 120mA, 120mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 1A, 150mA, 150mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 250mA, 100mA, 100mA 105 ~ 125 VAC Input | |
| Enclosed AC DC Converters 3 Output 5V 15V -15V 300mA, 150mA, 150mA 105 ~ 125 VAC Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -1200V 2µA 5V - 12V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output -2000V 1µA 5V - 12V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 1200V 2µA 5V - 12V Input | |
| High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 1µA 5V - 12V Input | |
| Isolated Module DC DC Converter 1 Output 1.2V 70A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 1.8V 12A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 1.8V 20A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 1.8V 30A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 12.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 16.7A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 25A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 29.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 50A 20V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 58.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 6.3A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 8.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 84mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 14.4 ~ 28.8V 25A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 15V 10A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 13.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 3.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 6.7A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 16.8 ~ 33.6V 21.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 12A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 18A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 25A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 35A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 2.5V 70A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 19A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 24V 2.1A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 3.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 4.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 6.3A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 24V 8.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28.8 ~ 57.6V 12.5A 200V - 400V Input | |
| Isolated Module DC DC Converter 1 Output 28V 11A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 12.5A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 28V 12.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 16A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 28V 16A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 18A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 18A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 2.7A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 21.5A 19V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 28V 21.5A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 25A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 3.6A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 5.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 28V 7.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 29.8V 3.3A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 29.8V 5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 16A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 23.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 25A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 260mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 35A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 80A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 48V 3.2A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 48V 7.3A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 48V 8.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 48V 9.4A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 53V 8.5A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 10A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 2.97V - 3.63V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 20A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 5V 30A 36V - 76V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 110mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 34mA, 34mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 56mA, 56mA 4.5V - 5.5V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 1.5V 500mA 4.75V - 28V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 1.8V 500mA 4.75V - 28V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 18V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 2.5V 500mA 4.75V - 28V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 28V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.75V - 28V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 6V - 28V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 28V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 6.5V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7V - 28V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 6.5V 500mA 8V - 32V Input | |
| Linear Regulator Replacement DC DC Converter 1 Output 9V 500mA 11V - 32V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.59 ~ 6V 3A 4.5V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 10A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 16A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 3.63V 3A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 10A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 16A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 3A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V 5A 8.3V - 14V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.6V 3A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 3.6V 5A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 3A 8.3V - 13.8V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.7525 ~ 5.5V 5A 8.3V - 13.8V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 22A 4.5V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V 5A 2.4V - 5.5V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 12V 1A 16V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 12V 2A 16V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 12V 3A 16V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 15V 1A 20V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 15V 2A 16V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 15V 3A 19V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3 ~ 6V 3A 10V - 30V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 1A 6V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 2A 6V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 3A 8V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5 ~ 15V 3A 10V - 30V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 1A 8V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 2A 8V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 8V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 6.5V 3A 10V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 9V 1A 13V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 9V 2A 13V - 36V Input | |
| Non-Isolated PoL Module DC DC Converter 1 Output 9V 3A 13V - 36V Input | |
| Open Frame AC DC Converters 1 Output 12V 1.25A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 250mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 830mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 12V 83mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 200mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 670mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 15V 67mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 125mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 420mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 42mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 24V 625mA 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 2A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 600mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 2.8A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 200mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 5V 600mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 1.1A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 1.67A 85 ~ 305 VAC, 100 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 111mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Open Frame AC DC Converters 1 Output 9V 333mA 85 ~ 305 VAC, 70 ~ 430 VDC Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 2.5A 18V - 36V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 2.5A 18V - 60V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 2.5A 36V - 75V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 3.5A 38V - 55V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 5A 36V - 75V Input | |
| Pre-Regulator Module DC DC Converter 1 Output 48V 6.67A 38V - 55V Input |
| << Prev | Next >> |