RECOM Power, Inc. DC DC Converters REM3-2412D/A/CTRL

Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-2412D/A/CTRL-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-2412D/A/CTRL-ND
DC DC Converters REM3-2412D/A/CTRL-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power - 40Y1236 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
40Y1236
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power 40Y1236
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM3-2412D/A/CTRL-ND 40Y1236
Product Name DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
AC-DC Power Supplies - CUS400M-48/AX5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
75 W Single Phase Single Output Low Profile Power Supplies - PS-7512 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers