RECOM Power, Inc. DC DC Converters REM2-0509S

Description
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM2-0509S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM2-0509S-ND
DC DC Converters REM2-0509S-ND
Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power - 97AC6782 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power
97AC6782
Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power 97AC6782
DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 9V, 0.222A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM2-0509S-ND 97AC6782
Product Name DC DC Converters Dc-Dc Converter, 9V, 0.222A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.2220 amps 0.2220 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 1392347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details