Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 36V - 75V Input
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes
DC DC CONVERTER +/-12V 3W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | REM3-4812D/C-ND | 40Y1285 | REM3-4812D/C |
| Product Name | DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| DC Output Current | 0.1250 amps | 0.1250 amps | |
| DC Input Voltage | 36.0 to 75.0 volts |