Isolated Module DC DC Converter 1 Output 5V 6A 9V - 36V Input
DC DC CONVERTER 5V 30W
DC-DC CONVERTER, 1 O/P, 5V, 6A; Power Supply Approvals:Medical; Input Ratio:4:1; Output Power Max:30W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | REM30-2405SW/P-ND | REM30-2405SW/P | 69AC5462 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, 1 O/p, 5V, 6A; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| DC Output Current | 6 amps | 6 amps | |
| DC Input Voltage | 9.0 to 36.0 volts |