RECOM Power, Inc. DC DC Converters REM2-243.3S

Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM2-243.3S-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM2-243.3S-ND
DC DC Converters REM2-243.3S-ND
Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power - 97AC6805 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power
97AC6805
Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power 97AC6805
DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 0.606A; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:606mA; Output Voltage - Output 2:-; Width:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number REM2-243.3S-ND 97AC6805
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 0.606A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 95 C (-40 to 203 F)
DC Output Current 0.6060 amps 0.6060 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Switching Power Supplies - 1244711 - RS Components, Ltd.
Specs
Form Factor Wall Mount
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details