DigiKey Datasheets for Board Mount Power Supplies
Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more
Page:
1
40
50
60
70
80
90
95
96
97
98
99
100
101
102
103
104
105
106
107
110
120
130
140
150
160
162
| Product Name | Notes |
|---|---|
| 6W DC/DC-CONVERTER / REGULATED D | |
| DC DC CONVERTER +/-12V 6W | |
| DC DC CONVERTER 12V 8W | |
| DC DC CONVERTER 5V 6W | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 12V 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 12V 625mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 333mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 15V 400mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 15V 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 24V 208mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 1.8A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.2A 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1.5A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 5V 1A 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 18V - 36V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 36V - 75V Input | |
| Isolated Module DC DC Converter 1 Output 9V 667mA 9V - 18V Input | |
| Isolated Module DC DC Converter 1 Output 9V 833mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 250mA, 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 312mA, 312mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 200mA, 200mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 250mA, 250mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 500mA, 500mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 750mA, 750mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 18V - 36V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 36V - 75V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 335mA, 335mA 9V - 18V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 417mA, 417mA 9V - 18V Input |
| << Prev | Next >> |