RECOM Power, Inc. DC DC Converters REM3-4812S/C

Description
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 40Y1291, is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. It operates with an input voltage range of 4.5V to 9V and provides a regulated output of 12V at a maximum current of 250mA, delivering a total output power of 3W. The converter features 5kVAC isolation and a patient leakage current of only 2µA, making it suitable for medical applications. It is housed in a compact DIP24 package and is compliant with various safety standards, including IEC/EN 60601-1 and UL certifications. The device also includes protections against short circuits and overloads, ensuring reliable operation. With an efficiency rating of up to 87.5%, it is designed to maintain performance even under varying load conditions.

Datasheet Summary
Powered by GS/AI

The DC-DC Converter from Recom Power, part number 40Y1291, is a medical-grade device designed for applications requiring reinforced insulation and low leakage current. It operates with an input voltage range of 4.5V to 9V and provides a regulated output of 12V at a maximum current of 250mA, delivering a total output power of 3W. The converter features 5kVAC isolation and a patient leakage current of only 2µA, making it suitable for medical applications. It is housed in a compact DIP24 package and is compliant with various safety standards, including IEC/EN 60601-1 and UL certifications. The device also includes protections against short circuits and overloads, ensuring reliable operation. With an efficiency rating of up to 87.5%, it is designed to maintain performance even under varying load conditions.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - REM3-4812S/C-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
REM3-4812S/C-ND
DC DC Converters REM3-4812S/C-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 36V - 75V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - REM3-4812S/C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
REM3-4812S/C
Power Supplies - Board Mount - DC DC Converters REM3-4812S/C
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power - 40Y1291 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power
40Y1291
Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power 40Y1291
DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 12V, 0.25A; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:20.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number REM3-4812S/C-ND REM3-4812S/C 40Y1291
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 12V, 0.25A; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 36.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details